TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201089-4

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201089-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201089-4
Connector Hardware, Mounts, Locks & Retainers 201089-4
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.72 MM  [.225 INCH ]
  • Product Length : 21.2 MM  [.834 INCH ]
  • Product Width : 5.72 MM  [.225 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Female Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A33445-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A33445-ND
Backplane Connector Accessories A33445-ND
Connector Jackscrew For M Series 4-40 Single Thread

Connector Jackscrew For M Series 4-40 Single Thread

Buy Now Datasheet
Series M Jackscrew Socket Ass Rohs Compliant Amp - Te Connectivity - 87AJ9829 - Newark, An Avnet Company
Chicago, IL, United States
Series M Jackscrew Socket Ass Rohs Compliant Amp - Te Connectivity
87AJ9829
Series M Jackscrew Socket Ass Rohs Compliant Amp - Te Connectivity 87AJ9829
SERIES M JACKSCREW SOCKET ASS ROHS COMPLIANT: YES

SERIES M JACKSCREW SOCKET ASS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201089-4 A33445-ND 87AJ9829
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Series M Jackscrew Socket Ass Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products