TE Connectivity Modular/Ethernet Connector Adapters 2008615-2

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - A100170-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A100170-ND
Modular/Ethernet Connector Adapters A100170-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2008615-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2008615-2
Modular Connectors / Ethernet Connectors 2008615-2
Modular Connectors / Ethernet Connectors Recpt Kit Solid Shielded

Modular Connectors / Ethernet Connectors Recpt Kit Solid Shielded

Buy Now Datasheet
Plug/Receptacle - 134527902 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
134527902
Plug/Receptacle 134527902
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5E; IP RATING:IP67; SHIELDING:SHIELDED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; MODULAR CONNECTOR TYPE:RJ45 JACK; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT5E; IP RATING:IP67; SHIELDING:SHIELDED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rj45 Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity - 15R7883 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity
15R7883
Rj45 Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity 15R7883
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100170-ND 2008615-2 134527902 15R7883
Product Name Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Plug/Receptacle Rj45 Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - 1124-CAB.H05.GLA.C72A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers