TE Connectivity Poke-In Connectors 2008106-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Housing Features Centerline (Pitch) (MM) : 4 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Housing Features Centerline (Pitch) (MM) : 4 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2008106-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2008106-2
Poke-In Connectors 2008106-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Housing Features Centerline (Pitch) (MM) : 4 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte

Housing Features


  • Centerline (Pitch) (MM) : 4

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A117931TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117931TR-ND
Solid State Lighting Connector Assemblies A117931TR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Lighting Connectors - 2008106-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Lighting Connectors
2008106-2
Lighting Connectors 2008106-2
Lighting Connectors CONN ASY, 2 POS TH POKE-IN, BLK

Lighting Connectors CONN ASY, 2 POS TH POKE-IN, BLK

Buy Now Datasheet
Connector Asy, 2 Pos Th Poke-In, Blk Amp - Te Connectivity - 36AC1702 - Newark, An Avnet Company
Chicago, IL, United States
Connector Asy, 2 Pos Th Poke-In, Blk Amp - Te Connectivity
36AC1702
Connector Asy, 2 Pos Th Poke-In, Blk Amp - Te Connectivity 36AC1702
Connector Asy, 2 Pos TH Poke-In, BLK

Connector Asy, 2 Pos TH Poke-In, BLK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2008106-2 A117931TR-ND 2008106-2 36AC1702
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies Lighting Connectors Connector Asy, 2 Pos Th Poke-In, Blk Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data