TE Connectivity High Speed Backplane Connectors 2007806-1

Description
Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2007806-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2007806-1
High Speed Backplane Connectors 2007806-1
Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .75
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Dual Electronic Connector
407-2007806-1
Dual Electronic Connector 407-2007806-1
HEADER, 3X16, UNGUIDED, WALL DUAL Product overview: 2007806-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2007806-1 can be used for catalog matching and distributor lookup.

HEADER, 3X16, UNGUIDED, WALL DUAL Product overview: 2007806-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2007806-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2749986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2749986
Backplane Connectors 2749986
TE Connectivity 2007806-1

TE Connectivity 2007806-1

Supplier's Site
Backplane Connectors - 2749686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2749686
Backplane Connectors 2749686
TE Connectivity 2007806-1

TE Connectivity 2007806-1

Supplier's Site
Backplane Connectors - 2007806-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2007806-1
Backplane Connectors 2007806-1
IMP100S,H,V3P16C,UG, DEW39,4.5

IMP100S,H,V3P16C,UG,DEW39,4.5

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2007806-1
Backplane Connectors 2007806-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2007806-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2007806-1
Backplane Connectors - Specialized 2007806-1
CONN HEADER IMPACT 144POS PCB

CONN HEADER IMPACT 144POS PCB

Supplier's Site Datasheet
Imp100S,h,v3P16C,ug,dew39,4.5 Amp - Te Connectivity - 76AC3805 - Newark, An Avnet Company
Chicago, IL, United States
Imp100S,h,v3P16C,ug,dew39,4.5 Amp - Te Connectivity
76AC3805
Imp100S,h,v3P16C,ug,dew39,4.5 Amp - Te Connectivity 76AC3805
IMP100S,H,V3P16C,UG, DEW39,4.5

IMP100S,H,V3P16C,UG,DEW39,4.5

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007806-1 407-2007806-1 2749986 2007806-1 2007806-1 76AC3805
Product Name High Speed Backplane Connectors Dual Electronic Connector Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Imp100S,h,v3P16C,ug,dew39,4.5 Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.8 amps
Contact Pitch 1.9 mm (0.0750 inch)
Unlock Full Specs
to access all available technical data