TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201092-4

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 20.6 MM  [.812 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : None Thread Size : 4 - 40UNC- 2A, 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 20.6 MM  [.812 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : None Thread Size : 4 - 40UNC- 2A, 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201092-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201092-4
Connector Hardware, Mounts, Locks & Retainers 201092-4
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.72 MM  [.225 INCH ] Product Length : 20.6 MM  [.812 INCH ] Product Width : 5.72 MM  [.225 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : None Thread Size : 4 - 40UNC- 2A, 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.72 MM  [.225 INCH ]
  • Product Length : 20.6 MM  [.812 INCH ]
  • Product Width : 5.72 MM  [.225 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Product Plating Finish : None
  • Thread Size : 4 - 40UNC- 2A, 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - 17-201092-4-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-201092-4-ND
Backplane Connector Accessories 17-201092-4-ND
CONN FIXED JACKSCREW MALE W/HDWR

CONN FIXED JACKSCREW MALE W/HDWR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 201092-4 17-201092-4-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products