201047-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers201047-2
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : 7.35 MM [.289 INCH ] Product Length : 20.1 MM [.791 INCH ] Product Width : 6.48 MM [.255 INCH ]
Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
DigiKey
ODG (Origin Data Global)
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : 7.35 MM [.289 INCH ] Product Length : 20.1 MM [.791 INCH ] Product Width : 6.48 MM [.255 INCH ]
Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Material : Stainless Steel
Dimensions Product Height : 7.35 MM [.289 INCH ] Product Length : 20.1 MM [.791 INCH ] Product Width : 6.48 MM [.255 INCH ]
Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 6 - 32UNC - 2A
Packaging Features Packaging Method : Bag Packaging Quantity : 100
Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Material : Stainless Steel
Dimensions
Product Height : 7.35 MM [.289 INCH ]
Product Length : 20.1 MM [.791 INCH ]
Product Width : 6.48 MM [.255 INCH ]
Mechanical Attachment
Hardware Type Included : Nuts and Lockwashers
Thread Size : 6 - 32UNC - 2A
Packaging Features
Packaging Method : Bag
Packaging Quantity : 100
Product Type Features
Connector Hardware Accessory Type : Guide Socket Kit
Hardware Accessory Function : Guide Hardware
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]