TE Connectivity Memory Connectors 2013289-2

Description
SEMI-HARD TRAY DDR3 204P 5.2H STD Au0.25
Request a Quote Datasheet
Description
SEMI-HARD TRAY DDR3 204P 5.2H STD Au0.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - 2013289-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2013289-2
Memory Connectors 2013289-2
SEMI-HARD TRAY DDR3 204P 5.2H STD Au0.25

SEMI-HARD TRAY DDR3 204P 5.2H STD Au0.25

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2013289-2
Memory Connectors 2013289-2
Memory Connectors

Memory Connectors

Buy Now
Inline Module Sockets - A121580-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A121580-ND
Inline Module Sockets A121580-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1331993-2013289-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1331993-2013289-2
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1331993-2013289-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1331993-2013289-2 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Tray Number of Positions: 204 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Style: SODIMM Standard Package: 20 Mounting: Surface Mount, 25° Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A121580,2013289-2-ND ,2266-2013289-2 Base Product Number: 2013289 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1331993-2013289-2
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Tray
Number of Positions: 204
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Connector Style: SODIMM
Standard Package: 20
Mounting: Surface Mount, 25° Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A121580,2013289-2-ND,2266-2013289-2
Base Product Number: 2013289
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inline Module Sockets - 2013289-2 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
2013289-2
Inline Module Sockets 2013289-2
CONN SKT SODIMM 204POS SMD

CONN SKT SODIMM 204POS SMD

Supplier's Site Datasheet
TE CONNECTIVITY - 2013289-2 - SOCKET, DIMM, DDR3, SMT, 204WAY - 792-2013289-2 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY - 2013289-2 - SOCKET, DIMM, DDR3, SMT, 204WAY
792-2013289-2
TE CONNECTIVITY - 2013289-2 - SOCKET, DIMM, DDR3, SMT, 204WAY 792-2013289-2
TE CONNECTIVITY - 2013289-2 - SOCKET, DIMM, DDR3, SMT, 204WAY

TE CONNECTIVITY - 2013289-2 - SOCKET, DIMM, DDR3, SMT, 204WAY

Supplier's Site
Memory Socket, So-Dimm, 204 Position; Memory / Card Type Te Connectivity - 72R3763 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 204 Position; Memory / Card Type Te Connectivity
72R3763
Memory Socket, So-Dimm, 204 Position; Memory / Card Type Te Connectivity 72R3763
MEMORY SOCKET, SO-DIMM, 204 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Colour:BlackRoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 204 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Semi-Hard Tray Ddr3 204P 5.2H Std Au0.25 Amp - Te Connectivity - 41AJ5920 - Newark, An Avnet Company
Chicago, IL, United States
Semi-Hard Tray Ddr3 204P 5.2H Std Au0.25 Amp - Te Connectivity
41AJ5920
Semi-Hard Tray Ddr3 204P 5.2H Std Au0.25 Amp - Te Connectivity 41AJ5920
SEMI-HARD TRAY DDR3 204P 5.2H STD Au0.25

SEMI-HARD TRAY DDR3 204P 5.2H STD Au0.25

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2013289-2 A121580-ND 1331993-2013289-2 2013289-2 792-2013289-2 72R3763
Product Name Memory Connectors Inline Module Sockets Connectors, Interconnects - Memory Connectors - Inline Module Sockets Inline Module Sockets TE CONNECTIVITY - 2013289-2 - SOCKET, DIMM, DDR3, SMT, 204WAY Memory Socket, So-Dimm, 204 Position; Memory / Card Type Te Connectivity
Mounting Surface Mount Surface Mount, 25° Angle Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data