TE Connectivity Ballast Connectors 2008152-1

Description
Configuration Features Number of Positions : 3 Number of Rows : 2 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Termination Area Plating Material : Tin Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 21.21 MM  [.835 INCH ] Length : 61.47 MM  [2.42 INCH ] Pass-Through Hole Size : 22.225 MM  [.875 INCH ] Post-Mating Assembly Measurement : 61.47 MM  [2.42 INCH ] Width : 13.92 MM  [.548 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Natural Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Rows : 2 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Termination Area Plating Material : Tin Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 21.21 MM  [.835 INCH ] Length : 61.47 MM  [2.42 INCH ] Pass-Through Hole Size : 22.225 MM  [.875 INCH ] Post-Mating Assembly Measurement : 61.47 MM  [2.42 INCH ] Width : 13.92 MM  [.548 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Natural Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2008152-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2008152-1
Ballast Connectors 2008152-1
Configuration Features Number of Positions : 3 Number of Rows : 2 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Termination Area Plating Material : Tin Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 21.21 MM  [.835 INCH ] Length : 61.47 MM  [2.42 INCH ] Pass-Through Hole Size : 22.225 MM  [.875 INCH ] Post-Mating Assembly Measurement : 61.47 MM  [2.42 INCH ] Width : 13.92 MM  [.548 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Natural Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 2
  • Pre-Designed Cables Available : Yes
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Termination Area Plating Material : Tin
  • Contact Type : Pin/Socket
  • Stamped and Formed : Yes

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ]
  • Height : 21.21 MM  [.835 INCH ]
  • Length : 61.47 MM  [2.42 INCH ]
  • Pass-Through Hole Size : 22.225 MM  [.875 INCH ]
  • Post-Mating Assembly Measurement : 61.47 MM  [2.42 INCH ]
  • Width : 13.92 MM  [.548 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Housing Color : Natural
  • Housing Material : Polyamide - GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : CSA, UL
  • Agency/Standard Number : UL 2459, C22.2 No. 182.3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Latch

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug/Receptacle
  • Connector System : Wire-to-Wire
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Lighting Connector Type : Housing
  • Lighting Product Type : Connector
  • Make First / Break Last : No
  • Sealable : No
  • Strain Relief : With
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Poke-In
  • Tool-less Wire Termination : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
  • UV Exposure Rated : No
Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2008152-1
Lighting Connectors 2008152-1
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - A97691-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A97691-ND
Solid State Lighting Connector Assemblies A97691-ND
SSL Connector 3 Position Plug and Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 3 Position Plug and Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Asy,mated Plug & Recpt,3 Pos,l Amp - Te Connectivity - 76AC3823 - Newark, An Avnet Company
Chicago, IL, United States
Asy,mated Plug & Recpt,3 Pos,l Amp - Te Connectivity
76AC3823
Asy,mated Plug & Recpt,3 Pos,l Amp - Te Connectivity 76AC3823
Asy,Mated Plug & Recpt,3 Pos,L

Asy,Mated Plug & Recpt,3 Pos,L

Supplier's Site
Asy,mated Plug & Recpt,3 Pos,l Te Connectivity - 98X5743 - Newark, An Avnet Company
Chicago, IL, United States
Asy,mated Plug & Recpt,3 Pos,l Te Connectivity
98X5743
Asy,mated Plug & Recpt,3 Pos,l Te Connectivity 98X5743
Asy,Mated Plug & Recpt,3 Pos,L

Asy,Mated Plug & Recpt,3 Pos,L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2008152-1 2008152-1 A97691-ND 76AC3823
Product Name Ballast Connectors Lighting Connectors Solid State Lighting Connector Assemblies Asy,mated Plug & Recpt,3 Pos,l Amp - Te Connectivity
Connector Type Wire to Wire Connector
Gender Male / Plug; Female / Jack
Termination Poke-In
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589456-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details