SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder
Connector Asy.1 Pos LIF SMT Po
CONN SSL RECEPTACLE 1POS SOLDER
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101125TR-ND | 36AC1704 | 792-2008683-1 |
| Product Name | Solid State Lighting Connector Assemblies | Connector Asy.1 Pos Lif Smt Po Amp - Te Connectivity | CONN SSL RECEPTACLE 1POS SOLDER |
| Connector Type | Receptacle, Poke-In Wire | ||
| Mounting | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |