TE Connectivity High Speed Backplane Connectors 2007799-1

Description
Configuration Features Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 3 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 3 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2007799-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2007799-1
High Speed Backplane Connectors 2007799-1
Configuration Features Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Type : Pin Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Number of Shrouded Sides : 3 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .75
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • Number of Shrouded Sides : 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 2007799-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2007799-1
Backplane Connectors 2007799-1
IMP100S,H,V3P16C,RG, LEW39,4.5

IMP100S,H,V3P16C,RG,LEW39,4.5

Buy Now
Imp100S,h,v3P16C,rg,lew39,4.5 Amp - Te Connectivity - 75AC6812 - Newark, An Avnet Company
Chicago, IL, United States
Imp100S,h,v3P16C,rg,lew39,4.5 Amp - Te Connectivity
75AC6812
Imp100S,h,v3P16C,rg,lew39,4.5 Amp - Te Connectivity 75AC6812
IMP100S,H,V3P16C,RG, LEW39,4.5

IMP100S,H,V3P16C,RG,LEW39,4.5

Supplier's Site
Backplane Connectors - Specialized - 2007799-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2007799-1
Backplane Connectors - Specialized 2007799-1
CONN HEADER IMPACT 144POS PCB

CONN HEADER IMPACT 144POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007799-1 2007799-1 75AC6812 2007799-1
Product Name High Speed Backplane Connectors Backplane Connectors Imp100S,h,v3P16C,rg,lew39,4.5 Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers