TE Connectivity Rectangular Wire & Cable Connectors & Housings 2013285-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2013285-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2013285-2
Rectangular Wire & Cable Connectors & Housings 2013285-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Row-to-Row Spacing : 9.7 MM  [.382 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector Product Type : Connector Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 17-2013285-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2013285-2-ND
Free Hanging, Panel Mount 17-2013285-2-ND
DYNAMIC D-5 DYNATAP 20P ASSY P/M

DYNAMIC D-5 DYNATAP 20P ASSY P/M

Buy Now Datasheet
Connector, Plug, 20Pos, 10.16Mm, Panel Rohs Compliant Te Connectivity - 70AH7324 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20Pos, 10.16Mm, Panel Rohs Compliant Te Connectivity
70AH7324
Connector, Plug, 20Pos, 10.16Mm, Panel Rohs Compliant Te Connectivity 70AH7324
CONNECTOR, PLUG, 20POS, 10.16MM, PANEL ROHS COMPLIANT: YES

CONNECTOR, PLUG, 20POS, 10.16MM, PANEL ROHS COMPLIANT: YES

Supplier's Site
Dynamic D-5 Dynatap 20P Assy P/m Bottom Amp - Te Connectivity - 41AJ5919 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 Dynatap 20P Assy P/m Bottom Amp - Te Connectivity
41AJ5919
Dynamic D-5 Dynatap 20P Assy P/m Bottom Amp - Te Connectivity 41AJ5919
DYNAMIC D-5 DYNATAP 20P ASSY P/M BOTTOM

DYNAMIC D-5 DYNATAP 20P ASSY P/M BOTTOM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2013285-2 17-2013285-2-ND 70AH7324
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Connector, Plug, 20Pos, 10.16Mm, Panel Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-262-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102898-3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers