TE Connectivity Connector Hardware, Mounts, Locks & Retainers 200867-1

Description
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 43.2 MM  [1.7 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 43.2 MM  [1.7 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 200867-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
200867-1
Connector Hardware, Mounts, Locks & Retainers 200867-1
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 43.2 MM  [1.7 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Non-Hexavalent Chromate Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy, Stainless Steel

Dimensions


  • Product Height : 7.92 MM  [.311 INCH ]
  • Product Length : 43.2 MM  [1.7 INCH ]
  • Product Width : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female
  • Product Plating Finish : Non-Hexavalent Chromate
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A30165-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30165-ND
Backplane Connector Accessories A30165-ND
Connector Jackscrew For M Series 6-32 Double Thread

Connector Jackscrew For M Series 6-32 Double Thread

Buy Now Datasheet
Backplane Connector Accessories - 200867-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
200867-1
Backplane Connector Accessories 200867-1
CONN JACKSCREW LONG FEMALE

CONN JACKSCREW LONG FEMALE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200867-1 A30165-ND 200867-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products