Body Features Primary Product Color : Black
Configuration Features Guide Location : Right Number of Columns : 10 Number of Ground Positions : 50 Number of Pairs : 50 Number of Positions : 150 Number of Rows : 15 Number of Signal Positions : 100 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 4.5 MM [.177 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM [30 - 60 MICIN ]
Dimensions Connector Height : 28.6 MM [1.126 INCH ] Connector Length : 25.5 MM [1.004 INCH ] Connector Width : 24.8 MM [.976 INCH ] PCB Hole Diameter : .39 MM [.015 INCH ] PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 1.35 MM [.053 INCH ]
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ] End Wall Location : Open Housing Material : LCP - GF (Liquid Crystal Polymer) Number of Shrouded Sides : 2
Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail & Screw
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Tube, Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential
Signal Characteristics Data Rate (GBS) : 20 - 25 Number of Differential Pairs per Column : 5
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM [.055 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Guide Location : Right
- Number of Columns : 10
- Number of Ground Positions : 50
- Number of Pairs : 50
- Number of Positions : 150
- Number of Rows : 15
- Number of Signal Positions : 100
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .75
- Contact Layout : Inline
- Contact Mating Area Length : 4.5 MM [.177 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ]
- Contact Shape & Form : Dual Beam
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM [30 - 60 MICIN ]
Dimensions
- Connector Height : 28.6 MM [1.126 INCH ]
- Connector Length : 25.5 MM [1.004 INCH ]
- Connector Width : 24.8 MM [.976 INCH ]
- PCB Hole Diameter : .39 MM [.015 INCH ]
- PCB Thickness (Recommended) (MM) : 1
- Row-to-Row Spacing : 1.35 MM [.053 INCH ]
Electrical Characteristics
- Impedance (OHM) : 100
- Operating Voltage (VAC) : 30
- Operating Voltage (VDC) : 30
Housing Features
- Centerline (Pitch) : 1.9 MM [.075 INCH ]
- End Wall Location : Open
- Housing Material : LCP - GF (Liquid Crystal Polymer)
- Number of Shrouded Sides : 2
Industry Standards
- Compatible With Approved Standards Products : UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Guide Hardware : With
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail & Screw
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box & Tube, Tube
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Assembly Type : PCB Mount Header
- Shroud Style : Partially Shrouded
- Signal Arrangement : Differential
Signal Characteristics
- Data Rate (GBS) : 20 - 25
- Number of Differential Pairs per Column : 5
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 1.4 MM [.055 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]