TE Connectivity Product Range Te Connectivity 2008563-1.

Description
Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 28AC7897 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
28AC7897
Product Range Te Connectivity 28AC7897
Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7897
Product Name Product Range Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products