RF/COAXIAL, SMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 94C2609 |
| Product Name | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Connector Type | SMA |