TE Connectivity Connector Hardware, Mounts, Locks & Retainers 200870-1

Description
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Chromate Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Chromate Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 200870-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
200870-1
Connector Hardware, Mounts, Locks & Retainers 200870-1
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 27.8 MM  [1.09 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Chromate Thread Size : 6-32 UNC-2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Jackscrew Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy, Stainless Steel

Dimensions


  • Product Height : 7.92 MM  [.311 INCH ]
  • Product Length : 27.8 MM  [1.09 INCH ]
  • Product Width : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female
  • Product Plating Finish : Chromate
  • Thread Size : 6-32 UNC-2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Jackscrew Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A30167-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30167-ND
Backplane Connector Accessories A30167-ND
Connector Jackscrew Socket For M Series 6-32 Double Thread

Connector Jackscrew Socket For M Series 6-32 Double Thread

Buy Now Datasheet
Series M Jackscrew Female Ass Amp - Te Connectivity - 68X1027 - Newark, An Avnet Company
Chicago, IL, United States
Series M Jackscrew Female Ass Amp - Te Connectivity
68X1027
Series M Jackscrew Female Ass Amp - Te Connectivity 68X1027
SERIES M JACKSCREW FEMALE ASS

SERIES M JACKSCREW FEMALE ASS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200870-1 A30167-ND 68X1027
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Series M Jackscrew Female Ass Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products