Win Source Part Number: 1230730-2013289-1
Category: Connectors, Interconnects>Memory
Number of Positions: 204
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Connector Style: SODIMM
Standard Package: 20
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Mounting Type: Surface Mount, 25° Angle
Alternative Parts (Cross-Reference): 2013289-1 .; 2013289-1.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2013289-1-SI,A11502
Base Product Number: 2013289
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
SEMI-HARD TRAY DDR3 204P 5.2H STD
CONN SKT SODIMM 204POS SMD
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1230730-2013289-1 | A115021-ND | 2013289-1 | 2013289-1 |
| Product Name | Connectors, Interconnects - Memory Connectors - Inline Module Sockets | Inline Module Sockets | Memory Connectors | Inline Module Sockets |
| Mounting | Surface Mount, 25° Angle | Surface Mount | Surface Mount |