TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 2008611-2

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A100166-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A100166-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A100166-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2008611-2
Modular Connectors / Ethernet Connectors 2008611-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
Electronic Connector
366-2008611-2
Electronic Connector 366-2008611-2
8P 8 Pos Unshielded IDC Plug Kit, Male, Gold Bronze, IP67 Product overview: 2008611-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2008611-2 can be used for catalog matching and distributor lookup.

8P 8 Pos Unshielded IDC Plug Kit, Male, Gold Bronze, IP67 Product overview: 2008611-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2008611-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2008611-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2008611-2
Modular Connectors / Ethernet Connectors 2008611-2
Modular Connectors / Ethernet Connectors Plug Kit Solid Unshielded

Modular Connectors / Ethernet Connectors Plug Kit Solid Unshielded

Buy Now Datasheet
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity - 15R7879 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
15R7879
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity 15R7879
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Plugs - 2008611-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
2008611-2
Modular Connector Plugs 2008611-2
CONN MOD PLUG 8P8C UNSHIELDED

CONN MOD PLUG 8P8C UNSHIELDED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100166-ND 2008611-2 366-2008611-2 2008611-2 15R7879 2008611-2
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Electronic Connector Modular Connectors / Ethernet Connectors Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products