TE Connectivity Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity 2013289-1.

Description
SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity - 26AC6430 - Newark, An Avnet Company
Chicago, IL, United States
Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity
26AC6430
Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity 26AC6430
SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6430
Product Name Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details