TE Connectivity Poke-In Connectors 2008839-1

Description
Body Features Header Mating Direction : Horizontal Configuration Features Number of Positions : 1 Number of Rows : 1 Pre-Designed Cables Available : No Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 3 MICM  [118 MICIN ] Contact Termination Area Plating Finish : Matte Contact Termination Area Plating Material : Tin Contact Termination Area Plating Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Length : 10.5 MM  [.413 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Post-Mating Assembly Measurement : 10.5 MM  [.413 INCH ] Width : 3.95 MM  [.156 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : White Identification Marking Circuit Identification Feature : Without Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : C22.2 No. 182.3-M1987, UL 1977 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Angle : Right Angle PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal SMT Compatible : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Board Connector Type : Connector Assembly Glow Wire Rating : Standard Part - Not Glow Wire Lighting Interconnect Level : Level 2 Product Line : Poke-In Product Type : Connector Sealable : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet
Description
Body Features Header Mating Direction : Horizontal Configuration Features Number of Positions : 1 Number of Rows : 1 Pre-Designed Cables Available : No Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 3 MICM  [118 MICIN ] Contact Termination Area Plating Finish : Matte Contact Termination Area Plating Material : Tin Contact Termination Area Plating Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Length : 10.5 MM  [.413 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Post-Mating Assembly Measurement : 10.5 MM  [.413 INCH ] Width : 3.95 MM  [.156 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : White Identification Marking Circuit Identification Feature : Without Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : C22.2 No. 182.3-M1987, UL 1977 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Angle : Right Angle PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal SMT Compatible : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Board Connector Type : Connector Assembly Glow Wire Rating : Standard Part - Not Glow Wire Lighting Interconnect Level : Level 2 Product Line : Poke-In Product Type : Connector Sealable : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2008839-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2008839-1
Poke-In Connectors 2008839-1
Body Features Header Mating Direction : Horizontal Configuration Features Number of Positions : 1 Number of Rows : 1 Pre-Designed Cables Available : No Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 3 MICM  [118 MICIN ] Contact Termination Area Plating Finish : Matte Contact Termination Area Plating Material : Tin Contact Termination Area Plating Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Length : 10.5 MM  [.413 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Post-Mating Assembly Measurement : 10.5 MM  [.413 INCH ] Width : 3.95 MM  [.156 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Color : White Identification Marking Circuit Identification Feature : Without Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : C22.2 No. 182.3-M1987, UL 1977 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Angle : Right Angle PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal SMT Compatible : No Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector Style : Receptacle Connector System : Wire-to-Board Connector Type : Connector Assembly Glow Wire Rating : Standard Part - Not Glow Wire Lighting Interconnect Level : Level 2 Product Line : Poke-In Product Type : Connector Sealable : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] UV Exposure Rated : No

Body Features


  • Header Mating Direction : Horizontal

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Pre-Designed Cables Available : No
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Thickness : 3 MICM  [118 MICIN ]
  • Contact Termination Area Plating Finish : Matte
  • Contact Termination Area Plating Material : Tin
  • Contact Termination Area Plating Thickness : 3 MICM  [118.11 MICIN ]
  • Contact Type : Socket
  • Stamped and Formed : Yes

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 3.9 MM  [.154 INCH ]
  • Length : 10.5 MM  [.413 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Post-Mating Assembly Measurement : 10.5 MM  [.413 INCH ]
  • Width : 3.95 MM  [.156 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Color : White

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Agency/Standard : CSA, UL
  • Agency/Standard Number : C22.2 No. 182.3-M1987, UL 1977
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • Mounting Angle : Right Angle
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • SMT Compatible : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector Style : Receptacle
  • Connector System : Wire-to-Board
  • Connector Type : Connector Assembly
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Lighting Interconnect Level : Level 2
  • Product Line : Poke-In
  • Product Type : Connector
  • Sealable : No
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Tool-less Wire Termination : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • UV Exposure Rated : No
Buy Now
Solid State Lighting Connector Assemblies - A99134TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99134TR-ND
Solid State Lighting Connector Assemblies A99134TR-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2008839-1 A99134TR-ND
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data