TE Connectivity Rectangular Wire & Cable Connectors & Housings 201310-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 75 Number of Power Positions : 75 Number of Rows : 6 Number of Signal Positions : 75 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 75 Number of Power Positions : 75 Number of Rows : 6 Number of Signal Positions : 75 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 201310-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
201310-1
Rectangular Wire & Cable Connectors & Housings 201310-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 75 Number of Power Positions : 75 Number of Rows : 6 Number of Signal Positions : 75 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 28.19 MM  [1.11 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 75
  • Number of Power Positions : 75
  • Number of Rows : 6
  • Number of Signal Positions : 75

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Connector Height : 65.91 MM  [2.595 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 28.19 MM  [1.11 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
361-201310-1
Electronic Connector 361-201310-1
75 Pos Rectangular Male Connector, Straight, Solder, UL94 V-0 Product overview: 201310-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-201310-1 can be used for catalog matching and distributor lookup.

75 Pos Rectangular Male Connector, Straight, Solder, UL94 V-0 Product overview: 201310-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-201310-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 201310-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201310-1
Backplane Connectors 201310-1
MALE BLOCK 75 PL.-MIN RECT.

MALE BLOCK 75 PL.-MIN RECT.

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
201310-1
Backplane Connectors 201310-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Housings - A30181-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30181-ND
Backplane Connector Housings A30181-ND
75 Position Connector Black Panel Mount

75 Position Connector Black Panel Mount

Buy Now Datasheet
Rectangular Housing, Plug, 75 Position; No. Of Contacts Amp - Te Connectivity - 50F568 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Plug, 75 Position; No. Of Contacts Amp - Te Connectivity
50F568
Rectangular Housing, Plug, 75 Position; No. Of Contacts Amp - Te Connectivity 50F568
RECTANGULAR HOUSING, PLUG, 75 POSITION; No. of Contacts:75Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:3.81mm; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR HOUSING, PLUG, 75 POSITION; No. of Contacts:75Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:3.81mm; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Male Block 75 Pl.-Min Rect. Amp - Te Connectivity - 46W2872 - Newark, An Avnet Company
Chicago, IL, United States
Male Block 75 Pl.-Min Rect. Amp - Te Connectivity
46W2872
Male Block 75 Pl.-Min Rect. Amp - Te Connectivity 46W2872
MALE BLOCK 75 PL.-MIN RECT.

MALE BLOCK 75 PL.-MIN RECT.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201310-1 361-201310-1 201310-1 A30181-ND 50F568 46W2872
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Backplane Connectors Backplane Connector Housings Rectangular Housing, Plug, 75 Position; No. Of Contacts Amp - Te Connectivity Male Block 75 Pl.-Min Rect. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Solder
Mounting Panel Mount Panel Mount Cable Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0513-011-7006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
10 suppliers
Rectangular Connector Accessories - 103682-8-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers