TE Connectivity Connector Hardware, Mounts, Locks & Retainers 200821-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 200821-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
200821-1
Connector Hardware, Mounts, Locks & Retainers 200821-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 25.4 MM  [1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging Quantity : 10000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Product Diameter : 3.17 MM  [.125 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 10000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
PCB Connector Accessories - 1895875 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1895875
PCB Connector Accessories 1895875
Keying plug, Mate-n-lok

Keying plug, Mate-n-lok

Supplier's Site
PCB Connector Accessories - 7122261 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
7122261
PCB Connector Accessories 7122261
TE Connectivity 200821-1

TE Connectivity 200821-1

Supplier's Site
PCB Connector Accessories - 7122261P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
7122261P
PCB Connector Accessories 7122261P
TE Connectivity 200821-1

TE Connectivity 200821-1

Supplier's Site
Backplane Connector Accessories - A16066-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A16066-ND
Backplane Connector Accessories A16066-ND
Connector Keying Plug For M Series Size 16 and 20

Connector Keying Plug For M Series Size 16 and 20

Buy Now Datasheet
Backplane Connectors - 200821-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
200821-1
Backplane Connectors 200821-1
CMNL KEYING PLUG

CMNL KEYING PLUG

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
200821-1
Backplane Connectors 200821-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Accessories - 1205192-200821-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1205192-200821-1
Connectors, Interconnects - Backplane Connectors - Accessories 1205192-200821-1
Win Source Part Number: 1205192-200821-1 Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: M Package: Bulk Specifications: Size 16 and 20 Accessory Type: Keying Plug For Use With/Related Products: M Series Standard Package: 1 Alternative Parts (Cross-Reference): -200821-1; 200821-1-C; 200821-1.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2008211,-200821-1-SI ,A16066,-9011090-SI- ND,-9011090-SI,-9011 090-LSI Base Product Number: 200821

Win Source Part Number: 1205192-200821-1
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Series: M
Package: Bulk
Specifications: Size 16 and 20
Accessory Type: Keying Plug
For Use With/Related Products: M Series
Standard Package: 1
Alternative Parts (Cross-Reference): -200821-1; 200821-1-C; 200821-1.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2008211,-200821-1-SI,A16066,-9011090-SI-ND,-9011090-SI,-9011090-LSI
Base Product Number: 200821

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200821-1 1895875 A16066-ND 200821-1 1205192-200821-1
Product Name Connector Hardware, Mounts, Locks & Retainers PCB Connector Accessories Backplane Connector Accessories Backplane Connectors Connectors, Interconnects - Backplane Connectors - Accessories
Unlock Full Specs
to access all available technical data

Similar Products