TE Connectivity Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity 2013289-1 .

Description
SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:DDR3 SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:
Datasheet
Description
SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:DDR3 SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity - 23T1816 - Newark, An Avnet Company
Chicago, IL, United States
Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity
23T1816
Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity 23T1816
SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:DDR3 SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:

SODIMM SOCKET, R/A, 204POS, 1.5V, SMT; Memory / Card Type:DDR3 SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23T1816
Product Name Sodimm Socket, R/a, 204Pos, 1.5V, Smt; Memory / Card Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details