2013285-1 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings2013285-1
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 5
Contact Features Contact Current Rating (Max) (AMP) : 30
Dimensions Row-to-Row Spacing : 9.7 MM [.382 INCH ]
Housing Features Centerline (Pitch) : 10.16 MM [.4 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector Product Type : Connector Assembly Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 5
Contact Features Contact Current Rating (Max) (AMP) : 30
Dimensions Row-to-Row Spacing : 9.7 MM [.382 INCH ]
Housing Features Centerline (Pitch) : 10.16 MM [.4 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector Product Type : Connector Assembly Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 20 Number of Rows : 5
Contact Features Contact Current Rating (Max) (AMP) : 30
Dimensions Row-to-Row Spacing : 9.7 MM [.382 INCH ]
Housing Features Centerline (Pitch) : 10.16 MM [.4 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector Product Type : Connector Assembly Sealable : No
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 20
Number of Rows : 5
Contact Features
Contact Current Rating (Max) (AMP) : 30
Dimensions
Row-to-Row Spacing : 9.7 MM [.382 INCH ]
Housing Features
Centerline (Pitch) : 10.16 MM [.4 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Retention : Without
Operation/Application
Circuit Application : Power
Product Type Features
Connector Product Type : Connector Assembly
Sealable : No
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]