Modular Connectors / Ethernet Connectors
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded
Modular Connectors / Ethernet Connectors Plug Kit Stranded Unshielded
CONN MOD PLUG 8P8C UNSHIELDED
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2008611-1 | A100165-ND | 15R7878 | 2008611-1 | 2008611-1 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity | Modular Connectors / Ethernet Connectors | Modular Connector Plugs |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |