TE Connectivity Poke-In Connectors 2008563-1

Description
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, UL 1977, CSA/C22.2 No. 182.3-M1987 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, UL 1977, CSA/C22.2 No. 182.3-M1987 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2008563-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2008563-1
Poke-In Connectors 2008563-1
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, UL 1977, CSA/C22.2 No. 182.3-M1987 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Header Mating Direction : Horizontal
  • Primary Product Color : White

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 3.9 MM  [.154 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, UL 1977, CSA/C22.2 No. 182.3-M1987
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : SMT Pocket Tape

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connectors - 2008563-1 - 761673-2008563-1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 2008563-1
761673-2008563-1
Solid State Lighting Connectors - 2008563-1 761673-2008563-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761673-2008563-1 Packaging: Reel package Number of Positions: 1 Operating Temperature Range: -40°C ~ 105°C Connector Type: Receptacle, Poke-In Wire Termination: Solder Contact Finish: Tin Wire Gauge: 18 AWG, 20 AWG, 22 AWG Contact Material: Copper Alloy Voltage Rating: 250V Current Rating: 4A Housing Material: Liquid Crystal Polymer (LCP) Housing Color: White Mounting: Surface Mount, Right Angle Style: Board to Cable/Wire Family Name: 2008563 Categories: Connectors, Interconnects Introduction Date: July 23, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761673-2008563-1
Packaging: Reel package
Number of Positions: 1
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Receptacle, Poke-In Wire
Termination: Solder
Contact Finish: Tin
Wire Gauge: 18 AWG, 20 AWG, 22 AWG
Contact Material: Copper Alloy
Voltage Rating: 250V
Current Rating: 4A
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: White
Mounting: Surface Mount, Right Angle
Style: Board to Cable/Wire
Family Name: 2008563
Categories: Connectors, Interconnects
Introduction Date: July 23, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting

Buy Now Datasheet
Solid State Lighting Connectors - 2008563-1 - 1122842-2008563-1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 2008563-1
1122842-2008563-1
Solid State Lighting Connectors - 2008563-1 1122842-2008563-1
Manufacturer: Tyco Electronics Win Source Part Number: 1122842-2008563-1 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in LED Lighting

Manufacturer: Tyco Electronics
Win Source Part Number: 1122842-2008563-1
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting

Buy Now
Solid State Lighting Connector Assemblies - A99133DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99133DKR-ND
Solid State Lighting Connector Assemblies A99133DKR-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99133TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99133TR-ND
Solid State Lighting Connector Assemblies A99133TR-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99133CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99133CT-ND
Solid State Lighting Connector Assemblies A99133CT-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-2008563-1
SMD 5A 250V Electronic Connector 316-2008563-1
1 Pos Wire-to-Board Receptacle, 5A, RA SMD, 250V Product overview: 2008563-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2008563-1 can be used for catalog matching and distributor lookup.

1 Pos Wire-to-Board Receptacle, 5A, RA SMD, 250V Product overview: 2008563-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2008563-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Receptacle 1 Position 4Mm; Product Range Te Connectivity - 08P3266 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 1 Position 4Mm; Product Range Te Connectivity
08P3266
Wire-Board Connector Receptacle 1 Position 4Mm; Product Range Te Connectivity 08P3266
WIRE-BOARD CONNECTOR RECEPTACLE 1 POSITION 4MM; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 1 POSITION 4MM; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
CONN SSL RECEPTACLE 1POS SOLDER - 792-2008563-1 - Utmel Electronic Limited
Hong Kong, China
CONN SSL RECEPTACLE 1POS SOLDER
792-2008563-1
CONN SSL RECEPTACLE 1POS SOLDER 792-2008563-1
CONN SSL RECEPTACLE 1POS SOLDER

CONN SSL RECEPTACLE 1POS SOLDER

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2008563-1 761673-2008563-1 1122842-2008563-1 A99133DKR-ND 316-2008563-1 08P3266 792-2008563-1
Product Name Poke-In Connectors Solid State Lighting Connectors - 2008563-1 Solid State Lighting Connectors - 2008563-1 Solid State Lighting Connector Assemblies SMD 5A 250V Electronic Connector Wire-Board Connector Receptacle 1 Position 4Mm; Product Range Te Connectivity CONN SSL RECEPTACLE 1POS SOLDER
Connector Type Wire to Board Connector Receptacle, Poke-In Wire Wire to Board Connector
Termination Surface Mount Solder SMD/SMT Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount Surface Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data