TE Connectivity Poke-In Connectors 2008106-1

Description
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA/C22.2 No. 182.3-M1987, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA/C22.2 No. 182.3-M1987, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2008106-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2008106-1
Poke-In Connectors 2008106-1
Body Features Header Mating Direction : Horizontal Primary Product Color : White Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 3.9 MM  [.154 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA/C22.2 No. 182.3-M1987, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Header Mating Direction : Horizontal
  • Primary Product Color : White

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 3.9 MM  [.154 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, CSA/C22.2 No. 182.3-M1987, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : SMT Pocket Tape

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connectors - 2008106-1 - 808110-2008106-1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Lighting Connectors - 2008106-1
808110-2008106-1
Solid State Lighting Connectors - 2008106-1 808110-2008106-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 808110-2008106-1 Packaging: Reel Number of Positions: 2 Pitch: 0.157" (4.00mm) Mounting Style: Through Hole, Right Angle Connector Type: Receptacle, Poke-In Wire Termination: Solder Contact Finish: Tin Wire Gauge: 18 AWG, 20 AWG, 22 AWG Contact Material: Copper Alloy Voltage Rating: 250V Housing Material: Liquid Crystal Polymer (LCP) Housing Color: White Style: Board to Cable/Wire Temperature Range - Operating: -40°C ~ 105°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808110-2008106-1
Packaging: Reel
Number of Positions: 2
Pitch: 0.157" (4.00mm)
Mounting Style: Through Hole, Right Angle
Connector Type: Receptacle, Poke-In Wire
Termination: Solder
Contact Finish: Tin
Wire Gauge: 18 AWG, 20 AWG, 22 AWG
Contact Material: Copper Alloy
Voltage Rating: 250V
Housing Material: Liquid Crystal Polymer (LCP)
Housing Color: White
Style: Board to Cable/Wire
Temperature Range - Operating: -40°C ~ 105°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A

Buy Now
Headers & Wire Housings - 2008106-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2008106-1
Headers & Wire Housings 2008106-1
Connector Asy,2 Pos Through Ho

Connector Asy,2 Pos Through Ho

Buy Now
Solid State Lighting Connector Assemblies - A99380CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99380CT-ND
Solid State Lighting Connector Assemblies A99380CT-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A99380TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A99380TR-ND
Solid State Lighting Connector Assemblies A99380TR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Wire-Board Conn, Receptacle, 2Pos, 4Mm; Product Range Te Connectivity - 08P3265 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Receptacle, 2Pos, 4Mm; Product Range Te Connectivity
08P3265
Wire-Board Conn, Receptacle, 2Pos, 4Mm; Product Range Te Connectivity 08P3265
WIRE-BOARD CONN, RECEPTACLE, 2POS, 4MM; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONN, RECEPTACLE, 2POS, 4MM; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Asy,2 Pos Thru Hole Amp - Te Connectivity - 76AC3821 - Newark, An Avnet Company
Chicago, IL, United States
Connector Asy,2 Pos Thru Hole Amp - Te Connectivity
76AC3821
Connector Asy,2 Pos Thru Hole Amp - Te Connectivity 76AC3821
Connector Asy,2 Pos Thru Hole

Connector Asy,2 Pos Thru Hole

Supplier's Site
CONN SSL RCPT 2POS 4MM SOLDER - 792-2008106-1 - Utmel Electronic Limited
Hong Kong, China
CONN SSL RCPT 2POS 4MM SOLDER
792-2008106-1
CONN SSL RCPT 2POS 4MM SOLDER 792-2008106-1
CONN SSL RCPT 2POS 4MM SOLDER

CONN SSL RCPT 2POS 4MM SOLDER

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2008106-1 808110-2008106-1 2008106-1 A99380CT-ND 08P3265 76AC3821 792-2008106-1
Product Name Poke-In Connectors Solid State Lighting Connectors - 2008106-1 Headers & Wire Housings Solid State Lighting Connector Assemblies Wire-Board Conn, Receptacle, 2Pos, 4Mm; Product Range Te Connectivity Connector Asy,2 Pos Thru Hole Amp - Te Connectivity CONN SSL RCPT 2POS 4MM SOLDER
Connector Type Wire to Board Connector Receptacle, Poke-In Wire Wire to Board Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole Mount Through Hole
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data