TE Connectivity Connector Hardware 200875-8

Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Zinc Dimensions Product Height : 5.6 MM  [.22 INCH ] Product Length : 24.43 MM  [.962 INCH ] Product Width : 5.6 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 & 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Zinc Dimensions Product Height : 5.6 MM  [.22 INCH ] Product Length : 24.43 MM  [.962 INCH ] Product Width : 5.6 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 & 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 200875-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
200875-8
Connector Hardware 200875-8
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Zinc Dimensions Product Height : 5.6 MM  [.22 INCH ] Product Length : 24.43 MM  [.962 INCH ] Product Width : 5.6 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4-40 & 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Height : 5.6 MM  [.22 INCH ]
  • Product Length : 24.43 MM  [.962 INCH ]
  • Product Width : 5.6 MM  [.22 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4-40 & 6-32 [M3.5 x .6]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Female Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Series
Chicago, IL, United States
Series "m" Jackscrew Socket As Amp - Te Connectivity
77M0423
Series "m" Jackscrew Socket As Amp - Te Connectivity 77M0423
SERIES "M" JACKSCREW SOCKET AS

SERIES "M" JACKSCREW SOCKET AS

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 200875-8 77M0423
Product Name Connector Hardware Series "m" Jackscrew Socket As Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details