TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 2008614-1

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A100167-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A100167-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A100167-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2008614-1
Modular Connectors / Ethernet Connectors 2008614-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 2008614-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2008614-1
Modular Connectors / Ethernet Connectors 2008614-1
Modular Connectors / Ethernet Connectors Plug Kit Stranded Shielded

Modular Connectors / Ethernet Connectors Plug Kit Stranded Shielded

Buy Now Datasheet
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity - 15R7880 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
15R7880
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity 15R7880
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100167-ND 2008614-1 2008614-1 15R7880
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Ethernet Connectors - 2010682 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Mounting Cable mount
View Details