TE Connectivity Connector Hardware, Mounts, Locks & Retainers 201088-1

Description
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Chromate Thread Size : 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Chromate Thread Size : 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 201088-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
201088-1
Connector Hardware, Mounts, Locks & Retainers 201088-1
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female Product Plating Finish : Chromate Thread Size : 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel, Zinc Alloy

Dimensions


  • Product Height : 7.92 MM  [.312 INCH ]
  • Product Length : 43 MM  [1.693 INCH ]
  • Product Width : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Pin and Jackscrew Tip Female
  • Product Plating Finish : Chromate
  • Thread Size : 6-32 [M3.5 x .6]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A30106-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30106-ND
Backplane Connector Accessories A30106-ND
Connector Jackscrew For M Series 6-32 Single Thread

Connector Jackscrew For M Series 6-32 Single Thread

Buy Now Datasheet
Series
Chicago, IL, United States
Series"m" Jackscrew-Assy. Fema Amp - Te Connectivity
74R7814
Series"m" Jackscrew-Assy. Fema Amp - Te Connectivity 74R7814
SERIES"M" JACKSCREW-ASSY. FEMA

SERIES"M" JACKSCREW-ASSY. FEMA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201088-1 A30106-ND 74R7814
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Series"m" Jackscrew-Assy. Fema Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products