Body Features Primary Product Color : Black
Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : .5 MM [.02 INCH ]
Dimensions Connector Length : 37.9 MM [1.49 INCH ] Connector Width : 19 MM [.748 INCH ] Profile Height from PCB : 7.9 MM [.311 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 2 MM , 1.6 MM [.07 INCH , .06 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Peg Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable
Other Interface Number : 2013031
Packaging Features Packaging Method : Tube Packaging Quantity : 36
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC , 65 DEGC [149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 24
- Number of Rows : 2
- Number of Signal Positions : 24
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .4 MM [.016 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
Dimensions
- Connector Length : 37.9 MM [1.49 INCH ]
- Connector Width : 19 MM [.748 INCH ]
- Profile Height from PCB : 7.9 MM [.311 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 2 MM , 1.6 MM [.07 INCH , .06 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- PCB Mount Retention Type : Solder Peg
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
- Solder Process : Reflow Solder Capable
Other
- Interface Number : 2013031
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 36
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature (Max) : 70 DEGC , 75 DEGC , 85 DEGC , 80 DEGC , 65 DEGC [149 DEGF , 158 DEGF , 167 DEGF , 185 DEGF , 176 DEGF ]
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]