TE Connectivity Ballast Connectors 2008152-2

Description
Configuration Features Number of Positions : 3 Number of Rows : 2 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 21.21 MM  [.835 INCH ] Length : 61.54 MM  [2.423 INCH ] Pass-Through Hole Size : 22.225 MM  [.875 INCH ] Post-Mating Assembly Measurement : 61.54 MM  [2.423 INCH ] Width : 13.92 MM  [.548 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Orange Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Rows : 2 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 21.21 MM  [.835 INCH ] Length : 61.54 MM  [2.423 INCH ] Pass-Through Hole Size : 22.225 MM  [.875 INCH ] Post-Mating Assembly Measurement : 61.54 MM  [2.423 INCH ] Width : 13.92 MM  [.548 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Orange Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2008152-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2008152-2
Ballast Connectors 2008152-2
Configuration Features Number of Positions : 3 Number of Rows : 2 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 21.21 MM  [.835 INCH ] Length : 61.54 MM  [2.423 INCH ] Pass-Through Hole Size : 22.225 MM  [.875 INCH ] Post-Mating Assembly Measurement : 61.54 MM  [2.423 INCH ] Width : 13.92 MM  [.548 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Orange Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 2
  • Pre-Designed Cables Available : Yes
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Type : Pin/Socket
  • Stamped and Formed : Yes

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ]
  • Height : 21.21 MM  [.835 INCH ]
  • Length : 61.54 MM  [2.423 INCH ]
  • Pass-Through Hole Size : 22.225 MM  [.875 INCH ]
  • Post-Mating Assembly Measurement : 61.54 MM  [2.423 INCH ]
  • Width : 13.92 MM  [.548 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Housing Color : Orange
  • Housing Material : Polyamide - GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : CSA, UL
  • Agency/Standard Number : UL 2459, C22.2 No. 182.3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Latch

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug/Receptacle
  • Connector System : Wire-to-Wire
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Lighting Connector Type : Housing
  • Lighting Product Type : Connector
  • Make First / Break Last : No
  • Sealable : No
  • Strain Relief : With
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Poke-In
  • Tool-less Wire Termination : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
  • UV Exposure Rated : No
Buy Now
Solid State Lighting Connector Assemblies - A117376-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117376-ND
Solid State Lighting Connector Assemblies A117376-ND
SSL Connector 3 Position Plug and Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 3 Position Plug and Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Swedesboro, NJ, United States
Lighting Connectors
2008152-2
Lighting Connectors 2008152-2
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - 2008152-2 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2008152-2
Solid State Lighting Connector Assemblies 2008152-2
LIGHT-N-LOK 3 POS MATED PAIR, OR

LIGHT-N-LOK 3 POS MATED PAIR, OR

Supplier's Site
Light-N-Lok 3 Pos Mated Pair, Orange Te Connectivity - 98X5744 - Newark, An Avnet Company
Chicago, IL, United States
Light-N-Lok 3 Pos Mated Pair, Orange Te Connectivity
98X5744
Light-N-Lok 3 Pos Mated Pair, Orange Te Connectivity 98X5744
Light-N-Lok 3 Pos Mated Pair, Orange

Light-N-Lok 3 Pos Mated Pair, Orange

Supplier's Site
Light-N-Lok 3 Pos Mated Pair, Orange Amp - Te Connectivity - 41AJ5913 - Newark, An Avnet Company
Chicago, IL, United States
Light-N-Lok 3 Pos Mated Pair, Orange Amp - Te Connectivity
41AJ5913
Light-N-Lok 3 Pos Mated Pair, Orange Amp - Te Connectivity 41AJ5913
Light-N-Lok 3 Pos Mated Pair, Orange

Light-N-Lok 3 Pos Mated Pair, Orange

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2008152-2 A117376-ND 2008152-2 2008152-2 98X5744
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Lighting Connectors Solid State Lighting Connector Assemblies Light-N-Lok 3 Pos Mated Pair, Orange Te Connectivity
Connector Type Wire to Wire Connector
Gender Male / Plug; Female / Jack Male / Plug
Termination Poke-In Poke-In
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 036654-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Microminiature & Nanominiature D Connectors - 1-1589057-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details