TE Connectivity High Speed Backplane Connectors 2007839-1

Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 64 Number of Pairs : 64 Number of Positions : 192 Number of Rows : 12 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 4.5 MM  [.177 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM  [30 - 60 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 31.7 MM  [1.248 INCH ] Connector Width : 20.8 MM  [.819 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Location : Right Housing Material : LCP - GF (Liquid Crystal Polymer) Number of Shrouded Sides : 3 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 20 - 25 Number of Differential Pairs per Column : 4 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 64 Number of Pairs : 64 Number of Positions : 192 Number of Rows : 12 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 4.5 MM  [.177 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM  [30 - 60 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 31.7 MM  [1.248 INCH ] Connector Width : 20.8 MM  [.819 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Location : Right Housing Material : LCP - GF (Liquid Crystal Polymer) Number of Shrouded Sides : 3 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 20 - 25 Number of Differential Pairs per Column : 4 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2007839-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2007839-1
High Speed Backplane Connectors 2007839-1
Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 16 Number of Ground Positions : 64 Number of Pairs : 64 Number of Positions : 192 Number of Rows : 12 Number of Signal Positions : 128 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 4.5 MM  [.177 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM  [30 - 60 MICIN ] Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 31.7 MM  [1.248 INCH ] Connector Width : 20.8 MM  [.819 INCH ] PCB Hole Diameter : .39 MM  [.015 INCH ] PCB Thickness (Recommended) (MM) : 1 Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] End Wall Location : Right Housing Material : LCP - GF (Liquid Crystal Polymer) Number of Shrouded Sides : 3 Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 20 - 25 Number of Differential Pairs per Column : 4 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM  [.055 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Guide Location : Unguided
  • Number of Columns : 16
  • Number of Ground Positions : 64
  • Number of Pairs : 64
  • Number of Positions : 192
  • Number of Rows : 12
  • Number of Signal Positions : 128
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .75
  • Contact Layout : Inline
  • Contact Mating Area Length : 4.5 MM  [.177 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : .76 - 1.52 MICM  [30 - 60 MICIN ]

Dimensions


  • Connector Height : 11.95 MM  [.47 INCH ]
  • Connector Length : 31.7 MM  [1.248 INCH ]
  • Connector Width : 20.8 MM  [.819 INCH ]
  • PCB Hole Diameter : .39 MM  [.015 INCH ]
  • PCB Thickness (Recommended) (MM) : 1
  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]
  • End Wall Location : Right
  • Housing Material : LCP - GF (Liquid Crystal Polymer)
  • Number of Shrouded Sides : 3

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Partially Shrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 20 - 25
  • Number of Differential Pairs per Column : 4

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.4 MM  [.055 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Backplane Connectors - 2007839-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2007839-1
Backplane Connectors 2007839-1
IMP100S,H,V4P16C,UG, REW39,4.5

IMP100S,H,V4P16C,UG,REW39,4.5

Buy Now
Imp100S,h,v4P16C,ug,rew39,4.5 Amp - Te Connectivity - 76AC3820 - Newark, An Avnet Company
Chicago, IL, United States
Imp100S,h,v4P16C,ug,rew39,4.5 Amp - Te Connectivity
76AC3820
Imp100S,h,v4P16C,ug,rew39,4.5 Amp - Te Connectivity 76AC3820
IMP100S,H,V4P16C,UG, REW39,4.5

IMP100S,H,V4P16C,UG,REW39,4.5

Supplier's Site
Backplane Connectors - Specialized - 2007839-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2007839-1
Backplane Connectors - Specialized 2007839-1
CONN HEADER 192POS PCB

CONN HEADER 192POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007839-1 2007839-1 76AC3820 2007839-1
Product Name High Speed Backplane Connectors Backplane Connectors Imp100S,h,v4P16C,ug,rew39,4.5 Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Header - 103185-3 - Richardson RFPD
TE Connectivity
Specs
Connector Type Board Mount Connector
Termination Through-Hole
Mounting PCB
View Details
4 suppliers