TE Connectivity Ballast Connectors 2008910-1

Description
Body Features Header Mating Direction : Horizontal Configuration Features Number of Positions : 2 Number of Rows : 1 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Termination Area Plating Material : Tin Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 15.11 MM  [.595 INCH ] Length : 61.54 MM  [2.423 INCH ] Pass-Through Hole Size : 15.875 MM  [.625 INCH ] Post-Mating Assembly Measurement : 61.54 MM  [2.423 INCH ] Width : 15.11 MM  [.595 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Orange Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet
Description
Body Features Header Mating Direction : Horizontal Configuration Features Number of Positions : 2 Number of Rows : 1 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Termination Area Plating Material : Tin Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 15.11 MM  [.595 INCH ] Length : 61.54 MM  [2.423 INCH ] Pass-Through Hole Size : 15.875 MM  [.625 INCH ] Post-Mating Assembly Measurement : 61.54 MM  [2.423 INCH ] Width : 15.11 MM  [.595 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Orange Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2008910-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2008910-1
Ballast Connectors 2008910-1
Body Features Header Mating Direction : Horizontal Configuration Features Number of Positions : 2 Number of Rows : 1 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Termination Area Plating Material : Tin Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 15.11 MM  [.595 INCH ] Length : 61.54 MM  [2.423 INCH ] Pass-Through Hole Size : 15.875 MM  [.625 INCH ] Post-Mating Assembly Measurement : 61.54 MM  [2.423 INCH ] Width : 15.11 MM  [.595 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Housing Color : Orange Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : UL 2459, C22.2 No. 182.3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No

Body Features


  • Header Mating Direction : Horizontal

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Pre-Designed Cables Available : Yes
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Termination Area Plating Material : Tin
  • Contact Type : Pin/Socket
  • Stamped and Formed : Yes

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ]
  • Height : 15.11 MM  [.595 INCH ]
  • Length : 61.54 MM  [2.423 INCH ]
  • Pass-Through Hole Size : 15.875 MM  [.625 INCH ]
  • Post-Mating Assembly Measurement : 61.54 MM  [2.423 INCH ]
  • Width : 15.11 MM  [.595 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Housing Color : Orange
  • Housing Material : Polyamide - GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : CSA, UL
  • Agency/Standard Number : UL 2459, C22.2 No. 182.3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Latch

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug/Receptacle
  • Connector System : Wire-to-Wire
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Lighting Connector Type : Housing
  • Lighting Product Type : Connector
  • Make First / Break Last : No
  • Sealable : No
  • Strain Relief : With
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Poke-In
  • Tool-less Wire Termination : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
  • UV Exposure Rated : No
Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2008910-1
Lighting Connectors 2008910-1
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - A107766-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A107766-ND
Solid State Lighting Connector Assemblies A107766-ND
SSL Connector 2 Position Plug and Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Plug and Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Asy,mated Plug & Recpt,2 Pos,p Amp - Te Connectivity - 87AJ9828 - Newark, An Avnet Company
Chicago, IL, United States
Asy,mated Plug & Recpt,2 Pos,p Amp - Te Connectivity
87AJ9828
Asy,mated Plug & Recpt,2 Pos,p Amp - Te Connectivity 87AJ9828
Asy,Mated Plug & Recpt,2 Pos,P

Asy,Mated Plug & Recpt,2 Pos,P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2008910-1 2008910-1 A107766-ND 87AJ9828
Product Name Ballast Connectors Lighting Connectors Solid State Lighting Connector Assemblies Asy,mated Plug & Recpt,2 Pos,p Amp - Te Connectivity
Connector Type Wire to Wire Connector
Gender Male / Plug; Female / Jack
Termination Poke-In
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337443-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
In-Series Adapters - 1053488-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers