TE Connectivity Memory Connectors - Inline Module Sockets - 2013022-1 2013022-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905830-2013022-1 Features: 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle Package: Tray Mounting: Surface Mount, 25° Angle Family Name: 2013022 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-2013022-1, A115020, 2013022-1-ND, -2013022-1-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905830-2013022-1 Features: 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle Package: Tray Mounting: Surface Mount, 25° Angle Family Name: 2013022 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-2013022-1, A115020, 2013022-1-ND, -2013022-1-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 2013022-1 - 905830-2013022-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 2013022-1
905830-2013022-1
Memory Connectors - Inline Module Sockets - 2013022-1 905830-2013022-1
Manufacturer: TE Connectivity Win Source Part Number: 905830-2013022-1 Features: 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle Package: Tray Mounting: Surface Mount, 25° Angle Family Name: 2013022 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: 2266-2013022-1, A115020, 2013022-1-ND, -2013022-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905830-2013022-1
Features: 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Package: Tray
Mounting: Surface Mount, 25° Angle
Family Name: 2013022
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: 2266-2013022-1, A115020, 2013022-1-ND, -2013022-1-SI

Buy Now Datasheet
Inline Module Sockets - A115020-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
A115020-ND
Inline Module Sockets A115020-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Memory Connectors - 2013022-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2013022-1
Memory Connectors 2013022-1
SEMI-HARD TRAY DDR3 204P 4H STD

SEMI-HARD TRAY DDR3 204P 4H STD

Buy Now
Swedesboro, NJ, United States
Memory Connectors
2013022-1
Memory Connectors 2013022-1
Memory Connectors

Memory Connectors

Buy Now
Memory Socket, So-Dimm, 204 Position; Memory / Card Type Te Connectivity - 72R3760 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 204 Position; Memory / Card Type Te Connectivity
72R3760
Memory Socket, So-Dimm, 204 Position; Memory / Card Type Te Connectivity 72R3760
MEMORY SOCKET, SO-DIMM, 204 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Colour:BlackRoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 204 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Inline Module Sockets - 2013022-1 - ODG (Origin Data Global)
Shenzhen, China
Inline Module Sockets
2013022-1
Inline Module Sockets 2013022-1
CONN SKT SODIMM 204POS SMD

CONN SKT SODIMM 204POS SMD

Supplier's Site Datasheet
TE CONNECTIVITY - 2013022-1 - Memory Socket, DDR3, Right Angle, Surface Mount, Gold Flash Plating, 4.0 mm height, SODIMM Socket - 792-2013022-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY - 2013022-1 - Memory Socket, DDR3, Right Angle, Surface Mount, Gold Flash Plating, 4.0 mm height, SODIMM Socket
792-2013022-1
TE CONNECTIVITY - 2013022-1 - Memory Socket, DDR3, Right Angle, Surface Mount, Gold Flash Plating, 4.0 mm height, SODIMM Socket 792-2013022-1
TE CONNECTIVITY - 2013022-1 - Memory Socket, DDR3, Right Angle, Surface Mount, Gold Flash Plating, 4.0 mm height, SODIMM Socket

TE CONNECTIVITY - 2013022-1 - Memory Socket, DDR3, Right Angle, Surface Mount, Gold Flash Plating, 4.0 mm height, SODIMM Socket

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905830-2013022-1 A115020-ND 2013022-1 72R3760 2013022-1 792-2013022-1
Product Name Memory Connectors - Inline Module Sockets - 2013022-1 Inline Module Sockets Memory Connectors Memory Socket, So-Dimm, 204 Position; Memory / Card Type Te Connectivity Inline Module Sockets TE CONNECTIVITY - 2013022-1 - Memory Socket, DDR3, Right Angle, Surface Mount, Gold Flash Plating, 4.0 mm height, SODIMM Socket
Mounting Surface Mount, 25° Angle Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data