2008612-3 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers2008612-3
Description
Body Features Primary Product Material : Zinc Alloy
Dimensions Product Width : 21 MM [.826 INCH ]
Mechanical Attachment Product Plating Finish : Trivalent Chromate
Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy
Dimensions Product Width : 21 MM [.826 INCH ]
Mechanical Attachment Product Plating Finish : Trivalent Chromate
Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Body Features Primary Product Material : Zinc Alloy
Dimensions Product Width : 21 MM [.826 INCH ]
Mechanical Attachment Product Plating Finish : Trivalent Chromate
Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Body Features
Primary Product Material : Zinc Alloy
Dimensions
Product Width : 21 MM [.826 INCH ]
Mechanical Attachment
Product Plating Finish : Trivalent Chromate
Product Type Features
Connector Hardware Accessory Type : Coupling Ring
Hardware Accessory Function : Latching, Locking & Retention