TE Connectivity Modular/Ethernet Connector Adapters 2008615-1

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - A100169-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A100169-ND
Modular/Ethernet Connector Adapters A100169-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2008615-1
Modular Connectors / Ethernet Connectors 2008615-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Rj45 Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity - 15R7882 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity
15R7882
Rj45 Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity 15R7882
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2008615-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2008615-1
Modular Connectors / Ethernet Connectors 2008615-1
Modular Connectors / Ethernet Connectors Recpt Kit Stranded Unshielded

Modular Connectors / Ethernet Connectors Recpt Kit Stranded Unshielded

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100169-ND 2008615-1 15R7882 2008615-1
Product Name Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Rj45 Ethernet Connector, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details