TE Connectivity Rectangular Wire & Cable Connectors & Housings 201037-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 38.79 MM  [1.527 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 38.79 MM  [1.527 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 201037-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
201037-1
Rectangular Wire & Cable Connectors & Housings 201037-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 104 Number of Power Positions : 104 Number of Rows : 8 Number of Signal Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 38.79 MM  [1.527 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 104
  • Number of Power Positions : 104
  • Number of Rows : 8
  • Number of Signal Positions : 104

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 69.85 MM  [2.75 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 38.79 MM  [1.527 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Housings - A30104-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30104-ND
Backplane Connector Housings A30104-ND
104 Position Connector Black Panel Mount

104 Position Connector Black Panel Mount

Buy Now Datasheet
Backplane Connectors - 201037-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
201037-1
Backplane Connectors 201037-1
104 PL. FEM. BLOCK

104 PL. FEM. BLOCK

Buy Now
Singapore, Singapore
Electronic Connector
361-201037-1
Electronic Connector 361-201037-1
Conn Rectangular RCP 104 POS 3.81mm ST Panel Mount Carton Product overview: 201037-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-201037-1 can be used for catalog matching and distributor lookup.

Conn Rectangular RCP 104 POS 3.81mm ST Panel Mount Carton Product overview: 201037-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-201037-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
104 Pl. Fem. Block- Rohs Compliant Amp - Te Connectivity - 25C2082 - Newark, An Avnet Company
Chicago, IL, United States
104 Pl. Fem. Block- Rohs Compliant Amp - Te Connectivity
25C2082
104 Pl. Fem. Block- Rohs Compliant Amp - Te Connectivity 25C2082
104 PL. FEM. BLOCK- ROHS COMPLIANT: YES

104 PL. FEM. BLOCK- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201037-1 A30104-ND 201037-1 361-201037-1 25C2082
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Backplane Connectors Electronic Connector 104 Pl. Fem. Block- Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Accessories - 102540-6-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers