TE Connectivity Poke-In Connectors 2008839-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2008839-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2008839-2
Poke-In Connectors 2008839-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - 2008839-2 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2008839-2
Solid State Lighting Connector Assemblies 2008839-2
CONN SSL RECEPTACLE 1POS SOLDER

CONN SSL RECEPTACLE 1POS SOLDER

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - A117932TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117932TR-ND
Solid State Lighting Connector Assemblies A117932TR-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet
Connector Asy, 1 Pos Th Poke-In, Blk Amp - Te Connectivity - 36AC1705 - Newark, An Avnet Company
Chicago, IL, United States
Connector Asy, 1 Pos Th Poke-In, Blk Amp - Te Connectivity
36AC1705
Connector Asy, 1 Pos Th Poke-In, Blk Amp - Te Connectivity 36AC1705
Connector Asy, 1 Pos TH Poke-In, BLK

Connector Asy, 1 Pos TH Poke-In, BLK

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2008839-2 2008839-2 A117932TR-ND 36AC1705
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Connector Asy, 1 Pos Th Poke-In, Blk Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data