TE Connectivity Ballast Connectors 2008144-1

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 15.11 MM  [.595 INCH ] Length : 61.47 MM  [2.42 INCH ] Pass-Through Hole Size : 15.875 MM  [.625 INCH ] Post-Mating Assembly Measurement : 61.47 MM  [2.42 INCH ] Width : 15.11 MM  [.595 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 6.75 MM  [.266 INCH ] Housing Color : Natural Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : C22.2 No. 182.3, UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 15.11 MM  [.595 INCH ] Length : 61.47 MM  [2.42 INCH ] Pass-Through Hole Size : 15.875 MM  [.625 INCH ] Post-Mating Assembly Measurement : 61.47 MM  [2.42 INCH ] Width : 15.11 MM  [.595 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 6.75 MM  [.266 INCH ] Housing Color : Natural Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : C22.2 No. 182.3, UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2008144-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2008144-1
Ballast Connectors 2008144-1
Configuration Features Number of Positions : 2 Number of Rows : 1 Pre-Designed Cables Available : Yes Preloaded : Yes Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Pin/Socket Stamped and Formed : Yes Dimensions Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ] Height : 15.11 MM  [.595 INCH ] Length : 61.47 MM  [2.42 INCH ] Pass-Through Hole Size : 15.875 MM  [.625 INCH ] Post-Mating Assembly Measurement : 61.47 MM  [2.42 INCH ] Width : 15.11 MM  [.595 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) : 6.75 MM  [.266 INCH ] Housing Color : Natural Housing Material : Polyamide - GF Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : CSA, UL Agency/Standard Number : C22.2 No. 182.3, UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting Connector Type : Housing Lighting Product Type : Connector Make First / Break Last : No Sealable : No Strain Relief : With Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Poke-In Tool-less Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ] UV Exposure Rated : No

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Pre-Designed Cables Available : Yes
  • Preloaded : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Type : Pin/Socket
  • Stamped and Formed : Yes

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.18 MM  [.086 INCH ]
  • Height : 15.11 MM  [.595 INCH ]
  • Length : 61.47 MM  [2.42 INCH ]
  • Pass-Through Hole Size : 15.875 MM  [.625 INCH ]
  • Post-Mating Assembly Measurement : 61.47 MM  [2.42 INCH ]
  • Width : 15.11 MM  [.595 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6.75 MM  [.266 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyamide - GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : CSA, UL
  • Agency/Standard Number : C22.2 No. 182.3, UL 2459
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Latch

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug/Receptacle
  • Connector System : Wire-to-Wire
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Lighting Connector Type : Housing
  • Lighting Product Type : Connector
  • Make First / Break Last : No
  • Sealable : No
  • Strain Relief : With
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Poke-In
  • Tool-less Wire Termination : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
  • UV Exposure Rated : No
Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2008144-1
Lighting Connectors 2008144-1
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - A97617-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A97617-ND
Solid State Lighting Connector Assemblies A97617-ND
SSL Connector 2 Position Plug and Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Plug and Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Connector, Light-N-Lok, Plug and Receptacle Mated Pair Assembly, 2 Position - 70084576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Light-N-Lok, Plug and Receptacle Mated Pair Assembly, 2 Position
70084576
Connector, Light-N-Lok, Plug and Receptacle Mated Pair Assembly, 2 Position 70084576
Hot-Pluggable for Fluorescent Ballasts Poke-In Termination for 18 AWG Solid Wire Press to Release Latches English/French Markings Support CSA Luminaire Labeling Requirements

  • Hot-Pluggable for Fluorescent Ballasts
  • Poke-In Termination for 18 AWG Solid Wire
  • Press to Release Latches
  • English/French Markings Support CSA Luminaire Labeling Requirements
Supplier's Site
Plug & Socket Connector, 2 Position; Product Range Te Connectivity - 61M2467 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, 2 Position; Product Range Te Connectivity
61M2467
Plug & Socket Connector, 2 Position; Product Range Te Connectivity 61M2467
PLUG & SOCKET CONNECTOR, 2 POSITION; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, 2 POSITION; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Clamp; No. of Rows:1Rows; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Asy,mated Pair, Plug & Recpt,2 Amp - Te Connectivity - 76AC3822 - Newark, An Avnet Company
Chicago, IL, United States
Asy,mated Pair, Plug & Recpt,2 Amp - Te Connectivity
76AC3822
Asy,mated Pair, Plug & Recpt,2 Amp - Te Connectivity 76AC3822
Asy,Mated Pair, Plug & Recpt,2

Asy,Mated Pair, Plug & Recpt,2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2008144-1 2008144-1 A97617-ND 70084576 61M2467 76AC3822
Product Name Ballast Connectors Lighting Connectors Solid State Lighting Connector Assemblies Connector, Light-N-Lok, Plug and Receptacle Mated Pair Assembly, 2 Position Plug & Socket Connector, 2 Position; Product Range Te Connectivity Asy,mated Pair, Plug & Recpt,2 Amp - Te Connectivity
Connector Type Wire to Wire Connector
Gender Male / Plug; Female / Jack Male / Plug
Termination Poke-In Clamp
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1241964-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Connectors - 1060231-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details