TE Connectivity Rectangular Wire & Cable Connectors & Housings 201298-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 261 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 261 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 201298-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
201298-1
Rectangular Wire & Cable Connectors & Housings 201298-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 3 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 31.75 MM  [1.25 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 11.18 MM  [.44 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 261 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Power Positions : 14
  • Number of Rows : 3
  • Number of Signal Positions : 14

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 31.75 MM  [1.25 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 11.18 MM  [.44 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 261

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Connectors - 201298-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
201298-1
Connectors 201298-1
FEMALE BLOCK 14 PL.

FEMALE BLOCK 14 PL.

Buy Now
Backplane Connector Housings - A30179-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30179-ND
Backplane Connector Housings A30179-ND
14 Position Connector Black Panel Mount

14 Position Connector Black Panel Mount

Buy Now Datasheet
Backplane Connector Housings - 17-201298-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
17-201298-1-ND
Backplane Connector Housings 17-201298-1-ND
CONN 14POS BLACK PNL MNT

CONN 14POS BLACK PNL MNT

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-201298-1
Electronic Connector 340-201298-1
14 Pos Female Rectangular Connector, Straight, Solder, UL94 V-0 Product overview: 201298-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-201298-1 can be used for catalog matching and distributor lookup.

14 Pos Female Rectangular Connector, Straight, Solder, UL94 V-0 Product overview: 201298-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-201298-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7100340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7100340P
Wire Housings & Plugs 7100340P
TE Connectivity 201298-1

TE Connectivity 201298-1

Supplier's Site
Swedesboro, NJ, United States
M SER STD PLUG & RECS

M SER STD PLUG & RECS

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector; Phenolic; Black; Standard; 14; Free Hanging, Panel Mount - 70087530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Phenolic; Black; Standard; 14; Free Hanging, Panel Mount
70087530
Connector; Phenolic; Black; Standard; 14; Free Hanging, Panel Mount 70087530
Soft Shell Receptacle Connector, 600 V Voltage Rating, Thermoplastic Housing, Red Color All housings accept Type II, Type III+, and subminiature COAXICON contacts. Pins and/or sockets may be used in any housing. Panel mounting type and free hanging mounting type.

Soft Shell Receptacle Connector, 600 V Voltage Rating, Thermoplastic Housing, Red Color
All housings accept Type II, Type III+, and subminiature COAXICON contacts. Pins and/or sockets may be used in any housing.
Panel mounting type and free hanging mounting type.

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 201298-1 201298-1 A30179-ND 340-201298-1 7100340P 201298-1 70087530
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Backplane Connector Housings Electronic Connector Wire Housings & Plugs Connector; Phenolic; Black; Standard; 14; Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Solder
Mounting Panel Mount Panel Mount Free Hanging, Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Deutsch 104-0235-00 - PEI-Genesis
Specs
Gender Male / Plug
View Details
3 suppliers
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers