TE Connectivity Rectangular Wire & Cable Connectors & Housings 2013285-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2013285-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2013285-3
Rectangular Wire & Cable Connectors & Housings 2013285-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 5 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 9.7 MM  [.382 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector Product Type : Connector Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 30

Dimensions


  • Row-to-Row Spacing : 9.7 MM  [.382 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector Product Type : Connector Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 17-2013285-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2013285-3-ND
Headers, Male Pins 17-2013285-3-ND
"Connector Header Surface Mount 20 position 0.400"" (10.16mm)"

"Connector Header Surface Mount 20 position 0.400"" (10.16mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2013285-3 17-2013285-3-ND
Product Name Rectangular Wire & Cable Connectors & Housings Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data