TE Connectivity Quick Connects, Quick Disconnect Connectors 5-160431-2

Description
"0.187"" (4.75mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107197CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107197CT-ND
Quick Connects, Quick Disconnect Connectors A107197CT-ND
"0.187"" (4.75mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107197TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107197TR-ND
Quick Connects, Quick Disconnect Connectors A107197TR-ND
"0.187"" (4.75mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 4.75Mm, 17-13Awg; Product Range Amp - Te Connectivity - 71Y9758 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 17-13Awg; Product Range Amp - Te Connectivity
71Y9758
Female Disconnect, 4.75Mm, 17-13Awg; Product Range Amp - Te Connectivity 71Y9758
FEMALE DISCONNECT, 4.75MM, 17-13AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 17-13AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
5-160431-2
Terminals 5-160431-2
Terminals RECPT 4.75 x 0.51 mm

Terminals RECPT 4.75 x 0.51 mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107197CT-ND 71Y9758 5-160431-2
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 17-13Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data