TE Connectivity Electronic Connector 5-160430-7

Description
Brass Receptacle Terminal, 5-20AWG, 4.75mm Tab, Tin Plated Product overview: 5-160430-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160430-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Receptacle Terminal, 5-20AWG, 4.75mm Tab, Tin Plated Product overview: 5-160430-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160430-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-5-160430-7
Electronic Connector 392-5-160430-7
Brass Receptacle Terminal, 5-20AWG, 4.75mm Tab, Tin Plated Product overview: 5-160430-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160430-7 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 5-20AWG, 4.75mm Tab, Tin Plated Product overview: 5-160430-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160430-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A107196TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107196TR-ND
Quick Connects, Quick Disconnect Connectors A107196TR-ND
"0.187"" (4.75mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107196CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107196CT-ND
Quick Connects, Quick Disconnect Connectors A107196CT-ND
"0.187"" (4.75mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333538-5-160430-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333538-5-160430-7
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333538-5-160430-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333538-5-160430-7 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 15.5-20 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.591" (15.00mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 5-160430-7-ND,A10719 6CT,A107196TR,-5-160 430-7-SI,-5-160430-7 -CSI,51604307 Base Product Number: 160430 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333538-5-160430-7
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 15.5-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 8,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.591" (15.00mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 5-160430-7-ND,A107196CT,A107196TR,-5-160430-7-SI,-5-160430-7-CSI,51604307
Base Product Number: 160430
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crimp Terminal, Faston, 4.57Mm X 0.81Mm; Product Range Amp - Te Connectivity - 52R4211 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Faston, 4.57Mm X 0.81Mm; Product Range Amp - Te Connectivity
52R4211
Crimp Terminal, Faston, 4.57Mm X 0.81Mm; Product Range Amp - Te Connectivity 52R4211
CRIMP TERMINAL, FASTON, 4.57MM x 0.81MM; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWGRoHS Compliant: Yes

CRIMP TERMINAL, FASTON, 4.57MM x 0.81MM; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 5-160430-7 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
5-160430-7
Quick Connects, Quick Disconnect Connectors 5-160430-7
CONN QC RCPT 15.5-20AWG 0.187

CONN QC RCPT 15.5-20AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-5-160430-7 A107196TR-ND 1333538-5-160430-7 52R4211 5-160430-7
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Crimp Terminal, Faston, 4.57Mm X 0.81Mm; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details