TE Connectivity Quick Connects, Quick Disconnect Connectors 5-160432-3

Description
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107198CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107198CT-ND
Quick Connects, Quick Disconnect Connectors A107198CT-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107198TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107198TR-ND
Quick Connects, Quick Disconnect Connectors A107198TR-ND
"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-5-160432-3
Electronic Connector 392-5-160432-3
Brass Receptacle Terminal, 5-20AWG, Nickel Plating, 6.35mm Tab Product overview: 5-160432-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160432-3 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 5-20AWG, Nickel Plating, 6.35mm Tab Product overview: 5-160432-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-5-160432-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333856-5-160432-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333856-5-160432-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333856-5-160432-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333856-5-160432-3 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Nickel Wire Gauge: 15.5-20 AWG Contact Material: Steel Gender: Female Standard Package: 7,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.748" (19.00mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.303" (7.70mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 51604323,A107198CT,A 107198TR,5-160432-3- ND Base Product Number: 160432 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333856-5-160432-3
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Nickel
Wire Gauge: 15.5-20 AWG
Contact Material: Steel
Gender: Female
Standard Package: 7,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.748" (19.00mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.303" (7.70mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 51604323,A107198CT,A107198TR,5-160432-3-ND
Base Product Number: 160432
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
28T0400
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 28T0400
Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet
250 Faston Is Rohs Compliant Amp - Te Connectivity - 15H8078 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Is Rohs Compliant Amp - Te Connectivity
15H8078
250 Faston Is Rohs Compliant Amp - Te Connectivity 15H8078
250 FASTON IS ROHS COMPLIANT: YES

250 FASTON IS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107198CT-ND 392-5-160432-3 1333856-5-160432-3 28T0400
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details