"0.187"" (4.75mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"
Electronic Component
FEMALE DISCONNECT, 4.75MM, 17-13AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107195CT-ND | 5-160429-2 | 5-160429-2 | 99AC7138 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconnect, 4.75Mm, 17-13Awg; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack | Female / Jack |