Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HARTING INC. OF NORTH AMERICA
09112006135 -- HEAVY DUTY CONNECTOR CONTACTS
HARTING Inc. of North America
Heavy Duty Connector Contacts
09112006135
Description
100A MALE CRIMP CONTACT 35MM (2A
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
100A MALE CRIMP CONTACT 35MM (2A
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
1195-09112006135-ND
Heavy Duty Connector Contacts
1195-09112006135-ND
100A MALE CRIMP CONTACT 35MM (2A
100A MALE CRIMP CONTACT 35MM (2A
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
1195-09112006135-ND
Product Name
Heavy Duty Connector Contacts
Connector Type
Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
High Speed Board to Board Connectors - 0.635mm Pitch
635009100S500ZR / 635010100S500ZR
Specs
Connector Type
Board to Board Connector
View Details
BRIM Electronics, Inc.
Standard & Miniature Phono Jack
849
Specs
Connector Type
Phone Jack / Plug
Gender
Female / Jack
Termination
Screw Lug
View Details
Omnetics Connector Corporation
Polarized Nano Connectors - COTS
A79623-001
Specs
Connector Type
Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter
Coupling / Adapter
Geometry
Straight
View Details
2
suppliers
TE Connectivity
Rectangular Wire & Cable Connectors & Housings
103956-7
Specs
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination
Insulation Displacement (IDC), Crimp
Mounting
Cable Mount (Free-Hanging)
View Details
2
suppliers