Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HARTING INC. OF NORTH AMERICA
09110006539 -- HEAVY DUTY CONNECTOR CONTACTS
HARTING Inc. of North America
Heavy Duty Connector Contacts
09110006539
Description
Contact Axial Screw Pin 95.0 ~ 120.0mm² Silver
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Axial Screw Pin 95.0 ~ 120.0mm² Silver
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
1195-09110006539-ND
Heavy Duty Connector Contacts
1195-09110006539-ND
Contact Axial Screw Pin 95.0 ~ 120.0mm² Silver
Contact Axial Screw Pin 95.0 ~ 120.0mm² Silver
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
1195-09110006539-ND
Product Name
Heavy Duty Connector Contacts
Connector Type
Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 2mm SMT SMD Pogo Pin Female
View Details
MPF Products, INC.
MS Series Air-Side Connector, 2 Pins, 700 Volts, 40Amps Per Pin, Accepts 0.142″ Dia. Pins
A4760-2-CN
Specs
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
SCHURTER Inc
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter
3-104-311
Specs
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Smiths Interconnect, a Molex company
KVPX Series: Rugged High speed, VITA Backplane Connector System
Specs
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details