HARTING Inc. of North America
Heavy Duty Connector Assemblies
09100034751
Description
HAN POWER T 1A 3+PE CLIP
-
DigiKey
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
HAN POWER T 1A 3+PE CLIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1195-09100034751-ND |
09100034751 |
|
Product Name
|
Heavy Duty Connector Assemblies |
Connectors Power, Bus Bar |
|
Connector Type
|
Rectangular Connectors, Heavy Duty
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers