EDAC, Inc. Edgeboard Connectors 307-019-531-168

Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-019-531-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-019-531-168-ND
Edgeboard Connectors 151-307-019-531-168-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac - 86AH8568 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac
86AH8568
Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac 86AH8568
CARD EDGE CONN, SINGLE SIDE, 19POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 19POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-019-531-168-ND 86AH8568
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 19Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details